TRACO Power North America, Inc. DC DC Converters TES 2-0511H

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3059-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3059-ND
DC DC Converters 1951-3059-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Traco Power - 51R5083 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Traco Power
51R5083
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Traco Power 51R5083
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 400mA, 5V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 400mA, 5V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3059-ND 51R5083
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1408-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details