TRACO Power North America, Inc. DC DC Converters TES 1-1212

Description
Isolated Module DC DC Converter 1 Output 12V 85mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 85mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2732-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2732-ND
DC DC Converters 1951-2732-ND
Isolated Module DC DC Converter 1 Output 12V 85mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 85mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 12V, 0.085A; Power Supply Approvals Traco Power - 51R5059 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 0.085A; Power Supply Approvals Traco Power
51R5059
Dc-Dc Converter, 1 O/p, 12V, 0.085A; Power Supply Approvals Traco Power 51R5059
DC-DC CONVERTER, 1 O/P, 12V, 0.085A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:85mA; Output Voltage - Output 2:-; Width:8mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 0.085A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:85mA; Output Voltage - Output 2:-; Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2732-ND 51R5059
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 0.085A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0850 amps 0.0850 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 203L-30kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI2801224A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
View Details