TRACO Power North America, Inc. DC DC Converters TES 1-0523

Description
Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2616-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2616-ND
DC DC Converters 1951-2616-ND
Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15V, 0.035A; Power Supply Approvals Traco Power - 51R5054 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15V, 0.035A; Power Supply Approvals Traco Power
51R5054
Dc-Dc Converter, 2 O/p, 15V, 0.035A; Power Supply Approvals Traco Power 51R5054
DC-DC CONVERTER, 2 O/P, 15V, 0.035A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:35mA; Output Voltage - Output 2:-15V; Width:8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15V, 0.035A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:35mA; Output Voltage - Output 2:-15V; Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2616-ND 51R5054
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15V, 0.035A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0350 amps 0.0350 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details