TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TES 1-0522

Description
Win Source Part Number: 1209462-TES 1-0522 Category: Power Supplies - Board Mount>DC DC Converters Series: TES 1 (1W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 960 mW Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 40mA, 40mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 78% Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 90°C (With Derating) Dimension: 0.54" L x 0.31" W x 0.28" H (13.7mm x 8.0mm x 7.0mm) Alternative Parts (Cross-Reference): TES1-0522; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-2453 Base Product Number: TES 1
Request a Quote Datasheet
Description
Win Source Part Number: 1209462-TES 1-0522 Category: Power Supplies - Board Mount>DC DC Converters Series: TES 1 (1W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 960 mW Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 40mA, 40mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 78% Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 90°C (With Derating) Dimension: 0.54" L x 0.31" W x 0.28" H (13.7mm x 8.0mm x 7.0mm) Alternative Parts (Cross-Reference): TES1-0522; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-2453 Base Product Number: TES 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1209462-TES 1-0522 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1209462-TES 1-0522
Power Supplies - Board Mount - DC DC Converters 1209462-TES 1-0522
Win Source Part Number: 1209462-TES 1-0522 Category: Power Supplies - Board Mount>DC DC Converters Series: TES 1 (1W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 960 mW Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 40mA, 40mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 78% Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 90°C (With Derating) Dimension: 0.54" L x 0.31" W x 0.28" H (13.7mm x 8.0mm x 7.0mm) Alternative Parts (Cross-Reference): TES1-0522; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-2453 Base Product Number: TES 1

Win Source Part Number: 1209462-TES 1-0522
Category: Power Supplies - Board Mount>DC DC Converters
Series: TES 1 (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 960 mW
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 40mA, 40mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 78%
Package / Case: 8-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Dimension: 0.54" L x 0.31" W x 0.28" H (13.7mm x 8.0mm x 7.0mm)
Alternative Parts (Cross-Reference): TES1-0522;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2453
Base Product Number: TES 1

Buy Now Datasheet
-12V 960MW DC-DC Converter IC - 132-TES 1-0522 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V 960MW DC-DC Converter IC
132-TES 1-0522
-12V 960MW DC-DC Converter IC 132-TES 1-0522
DC DC CONVERTER +/-12V 960MW Product overview: TES 1-0522 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TES 1-0522 can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 960MW Product overview: TES 1-0522 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TES 1-0522 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1209462-TES 1-0522 132-TES 1-0522
Product Name Power Supplies - Board Mount - DC DC Converters -12V 960MW DC-DC Converter IC
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details