TRACO Power North America, Inc. DC DC Converters TES 1-0513

Description
Isolated Module DC DC Converter 1 Output 15V 65mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 65mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2451-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2451-ND
DC DC Converters 1951-2451-ND
Isolated Module DC DC Converter 1 Output 15V 65mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 65mA 4.5V - 5.5V Input

Buy Now Datasheet
DC/DC CONVERTER; SMD; 1WATT; INPUT NOM.5VDC; OUT.15VDC; 65MA - 70062699 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONVERTER; SMD; 1WATT; INPUT NOM.5VDC; OUT.15VDC; 65MA
70062699
DC/DC CONVERTER; SMD; 1WATT; INPUT NOM.5VDC; OUT.15VDC; 65MA 70062699
With their small footprint these 1 Watt DC/DC converters are an ideal and economical solution for many applications where an isolated voltage is required. Typical applications are ground loop elimination, noise reduction, voltage isolation in digital interfaces and voltage conversion in distributed power systems. With a new package design these converters are qualified for the higher temperatures requested by lead-free reflow solder processes. For automated SMD production lines the devices can be supplied in standard tape and reel package. Features: Small SMD Package with Standard Footprint I/O Isolation 1500 VDC Single and Dual Output Models High Efficiency Up to 80% Operating Temp. Range –40°C to +85°C High Accuracy of Pin Co-Planarity Three Year Factory Warranty

With their small footprint these 1 Watt DC/DC converters are an ideal and economical solution for many applications where an isolated voltage is required. Typical applications are ground loop elimination, noise reduction, voltage isolation in digital interfaces and voltage conversion in distributed power systems. With a new package design these converters are qualified for the higher temperatures requested by lead-free reflow solder processes. For automated SMD production lines the devices can be supplied in standard tape and reel package.
Features:

  • Small SMD Package with Standard Footprint
  • I/O Isolation 1500 VDC
  • Single and Dual Output Models
  • High Efficiency Up to 80%
  • Operating Temp. Range –40°C to +85°C
  • High Accuracy of Pin Co-Planarity
  • Three Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1951-2451-ND 70062699
Product Name DC DC Converters DC/DC CONVERTER; SMD; 1WATT; INPUT NOM.5VDC; OUT.15VDC; 65MA
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0650 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227042 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details