TRACO Power North America, Inc. 5V 1W DC-DC Converter IC TES 1-0511V

Description
DC DC CONVERTER 5V 1W Product overview: TES 1-0511V from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TES 1-0511V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 1W Product overview: TES 1-0511V from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TES 1-0511V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 1W DC-DC Converter IC - 132-TES 1-0511V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1W DC-DC Converter IC
132-TES 1-0511V
5V 1W DC-DC Converter IC 132-TES 1-0511V
DC DC CONVERTER 5V 1W Product overview: TES 1-0511V from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TES 1-0511V can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: TES 1-0511V from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TES 1-0511V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335853-TES 1-0511V - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335853-TES 1-0511V
Power Supplies - Board Mount - DC DC Converters 1335853-TES 1-0511V
Manufacturer: Traco Power Win Source Part Number: 1335853-TES 1-0511V Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.64" L x 0.31" W x 0.31" H (16.3mm x 8.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 75% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 12-SMD Module, 10 Leads ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2449 Base Product Number: TES 1 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335853-TES 1-0511V
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.64" L x 0.31" W x 0.31" H (16.3mm x 8.0mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 75%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 12-SMD Module, 10 Leads
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2449
Base Product Number: TES 1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TES 1-0511V 1335853-TES 1-0511V
Product Name 5V 1W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; 12-SMD Module, 10 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details