TRACO Power North America, Inc. DC DC Converters TEQ 40-2413WIR

Description
Enclosed DC DC Converter 1 Output 15V 2.67A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 15V 2.67A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1135-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1135-ND
DC DC Converters 1951-1135-ND
Enclosed DC DC Converter 1 Output 15V 2.67A 36V Input

Enclosed DC DC Converter 1 Output 15V 2.67A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2.67A; No. Of Outputs Traco Power - 44AC3171 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2.67A; No. Of Outputs Traco Power
44AC3171
Dc-Dc Converter, 15V, 2.67A; No. Of Outputs Traco Power 44AC3171
DC-DC CONVERTER, 15V, 2.67A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2.67A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1135-ND 44AC3171
Product Name DC DC Converters Dc-Dc Converter, 15V, 2.67A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 2.67 amps 2.67 amps
DC Input Voltage 9.5 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details