TRACO Power North America, Inc. DC DC Converters TEQ 300-7216WIR

Description
Enclosed DC DC Converter 1 Output 28V 10.8A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 28V 10.8A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEQ300-7216WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEQ300-7216WIR-ND
DC DC Converters TEQ300-7216WIR-ND
Enclosed DC DC Converter 1 Output 28V 10.8A 160V Input

Enclosed DC DC Converter 1 Output 28V 10.8A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 28V, 10.8A; Power Supply Approvals Traco Power - 45Y2291 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 28V, 10.8A; Power Supply Approvals Traco Power
45Y2291
Dc-Dc Converter, 28V, 10.8A; Power Supply Approvals Traco Power 45Y2291
DC-DC CONVERTER, 28V, 10.8A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:10.8A; Output Voltage - Output 2:-; Width:152.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 28V, 10.8A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:10.8A; Output Voltage - Output 2:-; Width:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEQ300-7216WIR-ND 45Y2291
Product Name DC DC Converters Dc-Dc Converter, 28V, 10.8A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 10.8 amps 10.8 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG6-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details