TRACO Power North America, Inc. DC DC Converters TEQ 300-7215WIR

Description
Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEQ300-7215WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEQ300-7215WIR-ND
DC DC Converters TEQ300-7215WIR-ND
Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input

Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Traco Power - 45Y2290 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Traco Power
45Y2290
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Traco Power 45Y2290
DC-DC CONVERTER, 24V, 12.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:152.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 12.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEQ300-7215WIR-ND 45Y2290
Product Name DC DC Converters Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-15-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.34 amps
View Details
Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details