TRACO Power North America, Inc. DC DC Converters TEQ 300-4816WIR

Description
Enclosed DC DC Converter 1 Output 28V 10.8A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 28V 10.8A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEQ300-4816WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEQ300-4816WIR-ND
DC DC Converters TEQ300-4816WIR-ND
Enclosed DC DC Converter 1 Output 28V 10.8A 75V Input

Enclosed DC DC Converter 1 Output 28V 10.8A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 28V, 10.8A; Power Supply Approvals Traco Power - 45Y2287 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 28V, 10.8A; Power Supply Approvals Traco Power
45Y2287
Dc-Dc Converter, 28V, 10.8A; Power Supply Approvals Traco Power 45Y2287
DC-DC CONVERTER, 28V, 10.8A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:10.8A; Output Voltage - Output 2:-; Width:152.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 28V, 10.8A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:10.8A; Output Voltage - Output 2:-; Width:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEQ300-4816WIR-ND 45Y2287
Product Name DC DC Converters Dc-Dc Converter, 28V, 10.8A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 10.8 amps 10.8 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 303L-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-1512-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 1.25 amps
View Details
2 suppliers