Win Source Part Number: 1086533-TEQ 20-7215WIR
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Series: TEQ 20WIR (20W)
Type: Enclosed
Package: Box
Applications: ITE (Commercial), Railway
Standard Package: 2
Power (Watts): 20W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 833mA
Voltage - Input (Min): 43V
Voltage - Input (Max): 160V
Voltage - Output 1: 24V
Efficiency: 87%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 93°C (With Derating)
Dimension: 4.06" L x 2.25" W x 1.03" H (103.1mm x 57.2mm x 26.2mm)
Alternative Parts (Cross-Reference): TEQ 20-7215WIRTEQ20-7215
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-1133
Base Product Number: TEQ 20
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1086533-TEQ 20-7215WIR |
| Product Name | Power Supplies - External/Internal (Off-Board) - DC DC Converters |
| Package Type | Other; Box |