TRACO Power North America, Inc. DC DC Converters TEQ 20-4811WIR

Description
Enclosed DC DC Converter 1 Output 5V 4A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5V 4A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2750-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2750-ND
DC DC Converters 1951-2750-ND
Enclosed DC DC Converter 1 Output 5V 4A 75V Input

Enclosed DC DC Converter 1 Output 5V 4A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 4A; No. Of Outputs Traco Power - 44AC3145 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 4A; No. Of Outputs Traco Power
44AC3145
Dc-Dc Converter, 5V, 4A; No. Of Outputs Traco Power 44AC3145
DC-DC CONVERTER, 5V, 4A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 4A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2750-ND 44AC3145
Product Name DC DC Converters Dc-Dc Converter, 5V, 4A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 93 C (-40 to 199 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLIES - QAWA-18-5-US01 - Heilind Electronics, Inc.
Qualtek Electronics Corp.
View Details
2 suppliers
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details