TRACO Power North America, Inc. DC DC Converters TEQ 160-7215WIR

Description
Enclosed DC DC Converter 1 Output 24V 7.5A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 7.5A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEQ160-7215WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEQ160-7215WIR-ND
DC DC Converters TEQ160-7215WIR-ND
Enclosed DC DC Converter 1 Output 24V 7.5A 160V Input

Enclosed DC DC Converter 1 Output 24V 7.5A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 7.5A; Power Supply Approvals Traco Power - 45Y2274 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 7.5A; Power Supply Approvals Traco Power
45Y2274
Dc-Dc Converter, 24V, 7.5A; Power Supply Approvals Traco Power 45Y2274
DC-DC CONVERTER, 24V, 7.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:160W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 7.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:160W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEQ160-7215WIR-ND 45Y2274
Product Name DC DC Converters Dc-Dc Converter, 24V, 7.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 7.5 amps 7.5 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details