TRACO Power North America, Inc. DC DC Converters TEQ 160-4818WIR

Description
Enclosed DC DC Converter 1 Output 48V 3.2A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 48V 3.2A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEQ160-4818WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEQ160-4818WIR-ND
DC DC Converters TEQ160-4818WIR-ND
Enclosed DC DC Converter 1 Output 48V 3.2A 75V Input

Enclosed DC DC Converter 1 Output 48V 3.2A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 3.2A; Power Supply Approvals Traco Power - 45Y2272 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 3.2A; Power Supply Approvals Traco Power
45Y2272
Dc-Dc Converter, 48V, 3.2A; Power Supply Approvals Traco Power 45Y2272
DC-DC CONVERTER, 48V, 3.2A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:160W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 3.2A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:160W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEQ160-4818WIR-ND 45Y2272
Product Name DC DC Converters Dc-Dc Converter, 48V, 3.2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 3.2 amps 3.2 amps
DC Input Voltage 19.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details