TRACO Power North America, Inc. DC DC Converters TEQ 100-7218WIR

Description
Enclosed DC DC Converter 1 Output 48V 2.1A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 48V 2.1A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEQ100-7218WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEQ100-7218WIR-ND
DC DC Converters TEQ100-7218WIR-ND
Enclosed DC DC Converter 1 Output 48V 2.1A 160V Input

Enclosed DC DC Converter 1 Output 48V 2.1A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 2.1A; Power Supply Approvals Traco Power - 45Y2269 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 2.1A; Power Supply Approvals Traco Power
45Y2269
Dc-Dc Converter, 48V, 2.1A; Power Supply Approvals Traco Power 45Y2269
DC-DC CONVERTER, 48V, 2.1A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 2.1A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEQ100-7218WIR-ND 45Y2269
Product Name DC DC Converters Dc-Dc Converter, 48V, 2.1A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2.1 amps 2.1 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-6048-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 1.25 amps
View Details
2 suppliers
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details