TRACO Power North America, Inc. DC DC Converters TEQ 100-2415WIR

Description
Enclosed DC DC Converter 1 Output 24V 4.2A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 4.2A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEQ100-2415WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEQ100-2415WIR-ND
DC DC Converters TEQ100-2415WIR-ND
Enclosed DC DC Converter 1 Output 24V 4.2A 36V Input

Enclosed DC DC Converter 1 Output 24V 4.2A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Traco Power - 45Y2259 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Traco Power
45Y2259
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Traco Power 45Y2259
DC-DC CONVERTER, 24V, 4.2A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 4.2A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEQ100-2415WIR-ND 45Y2259
Product Name DC DC Converters Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 4.2 amps 4.2 amps
DC Input Voltage 10.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Supply - 22126599 - Radwell International
Allen-Bradley / Rockwell Automation
View Details