TRACO Power North America, Inc. Heat Sink, Alum Alloy, 1.45X2.28X0.75; Thermal Resistance Traco Power TEP-HS2

Description
HEAT SINK, ALUM ALLOY, 1.45X2.28X0.75"; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:57.9mm; External Height - Metric:19.1mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, ALUM ALLOY, 1.45X2.28X0.75"; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:57.9mm; External Height - Metric:19.1mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Alum Alloy, 1.45X2.28X0.75; Thermal Resistance Traco Power - 82AH0923 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Alum Alloy, 1.45X2.28X0.75; Thermal Resistance Traco Power
82AH0923
Heat Sink, Alum Alloy, 1.45X2.28X0.75; Thermal Resistance Traco Power 82AH0923
HEAT SINK, ALUM ALLOY, 1.45X2.28X0.75"; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:57.9mm; External Height - Metric:19.1mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK, ALUM ALLOY, 1.45X2.28X0.75"; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:57.9mm; External Height - Metric:19.1mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 82AH0923
Product Name Heat Sink, Alum Alloy, 1.45X2.28X0.75; Thermal Resistance Traco Power
L 37 mm (1.45 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details
Heatsinks - 9033150 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 150 mm (5.91 inch)
H 25 mm (0.9843 inch)
View Details