TRACO Power North America, Inc. DC DC Converters TEP 75-4816WI

Description
Isolated Module DC DC Converter 1 Output 28V 2.7A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 2.7A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP75-4816WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP75-4816WI-ND
DC DC Converters TEP75-4816WI-ND
Isolated Module DC DC Converter 1 Output 28V 2.7A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 28V 2.7A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 2.7A, 28V; Power Supply Approvals Traco Power - 51R5040 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 2.7A, 28V; Power Supply Approvals Traco Power
51R5040
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 2.7A, 28V; Power Supply Approvals Traco Power 51R5040
DC-DC CONVERTER, ISO POL, 1 O/P, 75W, 2.7A, 28V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:2.7A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 75W, 2.7A, 28V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:2.7A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEP75-4816WI-ND 51R5040
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 2.7A, 28V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 2.7 amps 2.7 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details