TRACO Power North America, Inc. DC DC Converters TEP 75-4815WI

Description
Isolated Module DC DC Converter 1 Output 24V 3.2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 3.2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1124-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1124-ND
DC DC Converters 1951-1124-ND
Isolated Module DC DC Converter 1 Output 24V 3.2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 3.2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 3.2A, 24V; Power Supply Approvals Traco Power - 51R5039 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 3.2A, 24V; Power Supply Approvals Traco Power
51R5039
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 3.2A, 24V; Power Supply Approvals Traco Power 51R5039
DC-DC CONVERTER, ISO POL, 1 O/P, 75W, 3.2A, 24V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 75W, 3.2A, 24V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1124-ND 51R5039
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 3.2A, 24V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 3.2 amps 3.2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters - i7A24045A033V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Voltage 3.3 to 28.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4F2K3JNDNNNNN-C1-P50 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details