TRACO Power North America, Inc. DC DC Converters TEP 75-4812WI

Description
Isolated Module DC DC Converter 1 Output 12V 6.3A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 6.3A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3051-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3051-ND
DC DC Converters 1951-3051-ND
Isolated Module DC DC Converter 1 Output 12V 6.3A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 6.3A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 6.3A, 12V; Power Supply Approvals Traco Power - 51R5037 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 6.3A, 12V; Power Supply Approvals Traco Power
51R5037
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 6.3A, 12V; Power Supply Approvals Traco Power 51R5037
DC-DC CONVERTER, ISO POL, 1 O/P, 75W, 6.3A, 12V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.3A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 75W, 6.3A, 12V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.3A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3051-ND 51R5037
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 6.3A, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 6.3 amps 6.3 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details