TRACO Power North America, Inc. DC DC Converters TEP 75-2418WI

Description
Isolated Module DC DC Converter 1 Output 48V 1.6A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 1.6A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP75-2418WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP75-2418WI-ND
DC DC Converters TEP75-2418WI-ND
Isolated Module DC DC Converter 1 Output 48V 1.6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 48V 1.6A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 1.6A, 48V; Power Supply Approvals Traco Power - 51R5035 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 1.6A, 48V; Power Supply Approvals Traco Power
51R5035
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 1.6A, 48V; Power Supply Approvals Traco Power 51R5035
DC-DC CONVERTER, ISO POL, 1 O/P, 75W, 1.6A, 48V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 75W, 1.6A, 48V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEP75-2418WI-ND 51R5035
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 1.6A, 48V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 1.6 amps 1.6 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details