TRACO Power North America, Inc. DC DC Converters TEP 75-2412WI

Description
Isolated Module DC DC Converter 1 Output 12V 6.3A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 6.3A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1122-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1122-ND
DC DC Converters 1951-1122-ND
Isolated Module DC DC Converter 1 Output 12V 6.3A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 6.3A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, Metal Case, Chassis, Fixed, 1, 75 W, 12 V, 6.3 A Rohs Compliant Traco Power - 51R7600 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Metal Case, Chassis, Fixed, 1, 75 W, 12 V, 6.3 A Rohs Compliant Traco Power
51R7600
Dc/dc Converter, Metal Case, Chassis, Fixed, 1, 75 W, 12 V, 6.3 A Rohs Compliant Traco Power 51R7600
DC/DC Converter, Metal Case, Chassis, Fixed, 1, 75 W, 12 V, 6.3 A RoHS Compliant: Yes

DC/DC Converter, Metal Case, Chassis, Fixed, 1, 75 W, 12 V, 6.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 6.3A, 12V; Power Supply Approvals Traco Power - 51R5031 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 6.3A, 12V; Power Supply Approvals Traco Power
51R5031
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 6.3A, 12V; Power Supply Approvals Traco Power 51R5031
DC-DC CONVERTER, ISO POL, 1 O/P, 75W, 6.3A, 12V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.3A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 75W, 6.3A, 12V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.3A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1122-ND 51R7600 51R5031
Product Name DC DC Converters Dc/dc Converter, Metal Case, Chassis, Fixed, 1, 75 W, 12 V, 6.3 A Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 6.3A, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 6.3 amps 6.3 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
1771 Power Supply - 1771-P6S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details