TRACO Power North America, Inc. Product Type Traco Power TEP 75-2412WI-CMF

Description
Product Type: DC/DC; Package Style: Chassis mount adaptor with EMI Filter; Output Power (W): 75; Input Voltage: 9-36 VDC; Output 1 (Vdc): 12; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Box RoHS Compliant: Yes
Description
Product Type: DC/DC; Package Style: Chassis mount adaptor with EMI Filter; Output Power (W): 75; Input Voltage: 9-36 VDC; Output 1 (Vdc): 12; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Box RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Type Traco Power - 93R4786 - Newark, An Avnet Company
Chicago, IL, United States
Product Type Traco Power
93R4786
Product Type Traco Power 93R4786
Product Type: DC/DC; Package Style: Chassis mount adaptor with EMI Filter; Output Power (W): 75; Input Voltage: 9-36 VDC; Output 1 (Vdc): 12; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Box RoHS Compliant: Yes

Product Type: DC/DC; Package Style: Chassis mount adaptor with EMI Filter; Output Power (W): 75; Input Voltage: 9-36 VDC; Output 1 (Vdc): 12; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Box RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93R4786
Product Name Product Type Traco Power
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1237-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male To SMA Male Right Angled RF Adapter - ET-SMS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers