TRACO Power North America, Inc. DC DC Converters TEP 40-7218UIR

Description
Isolated Module DC DC Converter 1 Output 48V 830mA 14V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 830mA 14V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEP40-7218UIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEP40-7218UIR-ND
DC DC Converters 1951-TEP40-7218UIR-ND
Isolated Module DC DC Converter 1 Output 48V 830mA 14V - 160V Input

Isolated Module DC DC Converter 1 Output 48V 830mA 14V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 0.83A Rohs Compliant Traco Power - 82AH2211 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.83A Rohs Compliant Traco Power
82AH2211
Dc-Dc Converter, 48V, 0.83A Rohs Compliant Traco Power 82AH2211
DC-DC CONVERTER, 48V, 0.83A ROHS COMPLIANT: YES

DC-DC CONVERTER, 48V, 0.83A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 48V, 0.83A; Power Supply Approvals Traco Power - 78AH6827 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.83A; Power Supply Approvals Traco Power
78AH6827
Dc-Dc Converter, 48V, 0.83A; Power Supply Approvals Traco Power 78AH6827
DC-DC CONVERTER, 48V, 0.83A; Power Supply Approvals:Railway; Input Ratio:12:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 0.83A; Power Supply Approvals:Railway; Input Ratio:12:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEP40-7218UIR-ND 82AH2211 78AH6827
Product Name DC DC Converters Dc-Dc Converter, 48V, 0.83A Rohs Compliant Traco Power Dc-Dc Converter, 48V, 0.83A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8300 amps 0.8300 amps
DC Input Voltage 14.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details