TRACO Power North America, Inc. DC DC Converters TEP 40-7211UIR

Description
Isolated Module DC DC Converter 1 Output 5V 8A 14V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 8A 14V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEP40-7211UIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEP40-7211UIR-ND
DC DC Converters 1951-TEP40-7211UIR-ND
Isolated Module DC DC Converter 1 Output 5V 8A 14V - 160V Input

Isolated Module DC DC Converter 1 Output 5V 8A 14V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Traco Power - 78AH6823 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Traco Power
78AH6823
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Traco Power 78AH6823
DC-DC CONVERTER, 5V, 8A; Power Supply Approvals:Railway; Input Ratio:12:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 8A; Power Supply Approvals:Railway; Input Ratio:12:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 8A Rohs Compliant Traco Power - 82AH2207 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 8A Rohs Compliant Traco Power
82AH2207
Dc-Dc Converter, 5V, 8A Rohs Compliant Traco Power 82AH2207
DC-DC CONVERTER, 5V, 8A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEP40-7211UIR-ND 78AH6823 82AH2207
Product Name DC DC Converters Dc-Dc Converter, 5V, 8A; Power Supply Approvals Traco Power Dc-Dc Converter, 5V, 8A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 14.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details