TRACO Power North America, Inc. DC DC Converters TEP 160-7215WIR

Description
Isolated Module DC DC Converter 1 Output 24V 7.5A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 7.5A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP160-7215WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP160-7215WIR-ND
DC DC Converters TEP160-7215WIR-ND
Isolated Module DC DC Converter 1 Output 24V 7.5A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 7.5A 43V - 160V Input

Buy Now Datasheet
Dc/dc Converter, Compact, Chassis, Fixed, Adjustable, 1, 180 W, 24 V, 7.5 A Rohs Compliant Traco Power - 63W4273 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Compact, Chassis, Fixed, Adjustable, 1, 180 W, 24 V, 7.5 A Rohs Compliant Traco Power
63W4273
Dc/dc Converter, Compact, Chassis, Fixed, Adjustable, 1, 180 W, 24 V, 7.5 A Rohs Compliant Traco Power 63W4273
DC/DC Converter, Compact, Chassis, Fixed, Adjustable, 1, 180 W, 24 V, 7.5 A RoHS Compliant: Yes

DC/DC Converter, Compact, Chassis, Fixed, Adjustable, 1, 180 W, 24 V, 7.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Module, 1 O/p, 7.5A, 24V, 180W; Power Supply Approvals Traco Power - 07W8077 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Module, 1 O/p, 7.5A, 24V, 180W; Power Supply Approvals Traco Power
07W8077
Dc-Dc Converter, Module, 1 O/p, 7.5A, 24V, 180W; Power Supply Approvals Traco Power 07W8077
DC-DC CONVERTER, MODULE, 1 O/P, 7.5A, 24V, 180W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:180W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, MODULE, 1 O/P, 7.5A, 24V, 180W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:180W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TEP160-7215WIR-ND 63W4273 07W8077
Product Name DC DC Converters Dc/dc Converter, Compact, Chassis, Fixed, Adjustable, 1, 180 W, 24 V, 7.5 A Rohs Compliant Traco Power Dc-Dc Converter, Module, 1 O/p, 7.5A, 24V, 180W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 7.5 amps 7.5 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details