TRACO Power North America, Inc. DC DC Converters TEP 160-2418WIR

Description
Isolated Module DC DC Converter 1 Output 48V 3A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 3A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP160-2418WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP160-2418WIR-ND
DC DC Converters TEP160-2418WIR-ND
Isolated Module DC DC Converter 1 Output 48V 3A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 48V 3A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Module, 1 O/p, 3A, 48V, 144W; Power Supply Approvals Traco Power - 70W2261 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Module, 1 O/p, 3A, 48V, 144W; Power Supply Approvals Traco Power
70W2261
Dc-Dc Converter, Module, 1 O/p, 3A, 48V, 144W; Power Supply Approvals Traco Power 70W2261
DC-DC CONVERTER, MODULE, 1 O/P, 3A, 48V, 144W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:144W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MODULE, 1 O/P, 3A, 48V, 144W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:144W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEP160-2418WIR-ND 70W2261
Product Name DC DC Converters Dc-Dc Converter, Module, 1 O/p, 3A, 48V, 144W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
DC-DC Converters - i6A4W020A033V-002-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers