TRACO Power North America, Inc. DC DC Converters TEP 150-2415WI

Description
Enclosed DC DC Converter 1 Output 24V 6.3A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 6.3A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1269-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1269-ND
DC DC Converters 1951-1269-ND
Enclosed DC DC Converter 1 Output 24V 6.3A 36V Input

Enclosed DC DC Converter 1 Output 24V 6.3A 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 150W, 6.3A, 24V; Power Supply Approvals Traco Power - 51R5022 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 150W, 6.3A, 24V; Power Supply Approvals Traco Power
51R5022
Dc-Dc Converter, Iso Pol, 1 O/p, 150W, 6.3A, 24V; Power Supply Approvals Traco Power 51R5022
DC-DC CONVERTER, ISO POL, 1 O/P, 150W, 6.3A, 24V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 150W, 6.3A, 24V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Metal Case, Chassis, Fixed, 1, 150 W, 24 V, 6.3 A Rohs Compliant Traco Power - 51R7591 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Metal Case, Chassis, Fixed, 1, 150 W, 24 V, 6.3 A Rohs Compliant Traco Power
51R7591
Dc/dc Converter, Metal Case, Chassis, Fixed, 1, 150 W, 24 V, 6.3 A Rohs Compliant Traco Power 51R7591
DC/DC Converter, Metal Case, Chassis, Fixed, 1, 150 W, 24 V, 6.3 A RoHS Compliant: Yes

DC/DC Converter, Metal Case, Chassis, Fixed, 1, 150 W, 24 V, 6.3 A RoHS Compliant: Yes

Supplier's Site
DC/DC CONVERTER; HIGH POWER; 150 WATT; INPUT 9-36VDC; 24VDC; 6.3A - 70062724 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONVERTER; HIGH POWER; 150 WATT; INPUT 9-36VDC; 24VDC; 6.3A
70062724
DC/DC CONVERTER; HIGH POWER; 150 WATT; INPUT 9-36VDC; 24VDC; 6.3A 70062724
The TEP-150WI Series is a family of high power density dc-dc converter modules with ultra-wide 4:1 input voltage range which come in an ultra-compact metal case with screw terminal connection. Suitable for a wide range of applications, the TEP-150WI series was particularly designed with industrial applications in mind. The modules have flanges for easy chassis or wall mounting. A very high efficiency allows an operating temperature up to +50°C with natural convection cooling. Further features include adjustable output voltage with constant current characteristic for battery charger applications. Features: Shielded Metal Case with Screw Terminals Compact Dimensions: 98 × 52 × 34 mm Ultra-Wide 4:1 Input Voltage Range Very High Efficiency Up to 87% Constant Current Output Characteristic for Battery Load Applications Overtemperature Protection Operating Temp. Range –40°C to +75°C Reverse Input Protection I/O Isolation 2250 VDC (Basic Insulation) Easy Chassis and Wall Mounting Three Year Factory Warranty

The TEP-150WI Series is a family of high power density dc-dc converter modules with ultra-wide 4:1 input voltage range which come in an ultra-compact metal case with screw terminal connection. Suitable for a wide range of applications, the TEP-150WI series was particularly designed with industrial applications in mind. The modules have flanges for easy chassis or wall mounting. A very high efficiency allows an operating temperature up to +50°C with natural convection cooling. Further features include adjustable output voltage with constant current characteristic for battery charger applications.
Features:

  • Shielded Metal Case with Screw Terminals
  • Compact Dimensions: 98 × 52 × 34 mm
  • Ultra-Wide 4:1 Input Voltage Range
  • Very High Efficiency Up to 87%
  • Constant Current Output Characteristic for Battery Load Applications
  • Overtemperature Protection
  • Operating Temp. Range –40°C to +75°C
  • Reverse Input Protection
  • I/O Isolation 2250 VDC (Basic Insulation)
  • Easy Chassis and Wall Mounting
  • Three Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1951-1269-ND 51R5022 51R7591 70062724
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 150W, 6.3A, 24V; Power Supply Approvals Traco Power Dc/dc Converter, Metal Case, Chassis, Fixed, 1, 150 W, 24 V, 6.3 A Rohs Compliant Traco Power DC/DC CONVERTER; HIGH POWER; 150 WATT; INPUT 9-36VDC; 24VDC; 6.3A
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 6.3 amps 6.3 amps
DC Input Voltage 9.0 to 36.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9200-25-1u-29383 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 25 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details