TRACO Power North America, Inc. DC DC Converters TEP 100-4816WIR

Description
Isolated Module DC DC Converter 1 Output 28V 3.6A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 3.6A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP100-4816WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP100-4816WIR-ND
DC DC Converters TEP100-4816WIR-ND
Isolated Module DC DC Converter 1 Output 28V 3.6A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 28V 3.6A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 28V, 3.6A; Power Supply Approvals Traco Power - 45Y2171 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 28V, 3.6A; Power Supply Approvals Traco Power
45Y2171
Dc-Dc Converter, 28V, 3.6A; Power Supply Approvals Traco Power 45Y2171
DC-DC CONVERTER, 28V, 3.6A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 28V, 3.6A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEP100-4816WIR-ND 45Y2171
Product Name DC DC Converters Dc-Dc Converter, 28V, 3.6A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 3.6 amps 3.6 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details