TRACO Power North America, Inc. DC DC Converters TEP 100-4810

Description
Isolated Module DC DC Converter 1 Output 3.3V 25A 36V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 3.3V 25A 36V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TEP-100-1210 is a high-performance isolated DC-DC converter designed for industrial applications. It features a compact metal case suitable for chassis mounting, with four threaded M3 inserts for easy installation. This model provides a single output of 3.3V at a maximum current of 25A, delivering up to 100W of power. It operates within a wide 2:1 input voltage range, allowing for flexibility in various applications, including battery-operated systems. The converter supports full load operation up to 60°C with convection cooling and includes features such as soft start, under voltage lock-out, and reverse input voltage protection. It has a high efficiency of approximately 90% and offers output voltage trimming capabilities. The device is compliant with safety standards including UL 60950-1 and is RoHS compliant. Additionally, it has a calculated MTBF of 331,000 hours at 70°C, indicating high reliability for demanding environments.

Datasheet Summary
Powered by GS/AI

The TEP-100-1210 is a high-performance isolated DC-DC converter designed for industrial applications. It features a compact metal case suitable for chassis mounting, with four threaded M3 inserts for easy installation. This model provides a single output of 3.3V at a maximum current of 25A, delivering up to 100W of power. It operates within a wide 2:1 input voltage range, allowing for flexibility in various applications, including battery-operated systems. The converter supports full load operation up to 60°C with convection cooling and includes features such as soft start, under voltage lock-out, and reverse input voltage protection. It has a high efficiency of approximately 90% and offers output voltage trimming capabilities. The device is compliant with safety standards including UL 60950-1 and is RoHS compliant. Additionally, it has a calculated MTBF of 331,000 hours at 70°C, indicating high reliability for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP100-4810-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP100-4810-ND
DC DC Converters TEP100-4810-ND
Isolated Module DC DC Converter 1 Output 3.3V 25A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 25A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 25A, 3.3V; Power Supply Approvals Traco Power - 83R7241 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 25A, 3.3V; Power Supply Approvals Traco Power
83R7241
Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 25A, 3.3V; Power Supply Approvals Traco Power 83R7241
DC-DC CONVERTER, ISO POL, 1 O/P, 100W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 100W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEP100-4810-ND 83R7241
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 25A, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details