Isolated Module DC DC Converter 1 Output 28V 3.6A 9V - 36V Input
DC-DC CONVERTER, 28V, 3.6A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-3047-ND | 45Y2151 |
| Product Name | DC DC Converters | Dc-Dc Converter, 28V, 3.6A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | |
| DC Output Current | 3.6 amps | 3.6 amps |
| DC Input Voltage | 9.0 to 36.0 volts |