TRACO Power North America, Inc. DC DC Converters TEP 100-2415-CMF

Description
Enclosed DC DC Converter 1 Output 24V 4.2A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 4.2A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP100-2415-CMF-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP100-2415-CMF-ND
DC DC Converters TEP100-2415-CMF-ND
Enclosed DC DC Converter 1 Output 24V 4.2A 36V Input

Enclosed DC DC Converter 1 Output 24V 4.2A 36V Input

Buy Now Datasheet
DC/DC CONVERTER; CHASSIS MOUNT; 100 WATT; INPUT 18-36VDC; 24VDC; 4.2A - 70062716 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONVERTER; CHASSIS MOUNT; 100 WATT; INPUT 18-36VDC; 24VDC; 4.2A
70062716
DC/DC CONVERTER; CHASSIS MOUNT; 100 WATT; INPUT 18-36VDC; 24VDC; 4.2A 70062716
The TEP-100 Series is a family of isolated high performance dc-dc converter modules with ultra-wide 2:1 input voltage ranges which come in a rugged, sealed metal case. These converters are suitable for a wide range of applications, but the product is designed particularly also for industrial applications where often no PCB mounting is possible but the module has to be mounted on a chassis. Four threaded M3 inserts in the module makes chassis mount or attachment of a heatsink for optimal thermal management very simple. Features: Rugged, Compact Metal Case Easy Chassis Mount Screw Terminal Adapter Available Ultra Wide 2:1 Input Voltage Range Full Load Operation Up to 60°C with Convection Cooling Soft Start Reverse Input Voltage Protection Input Protection Filter Three Year Factory Warranty

The TEP-100 Series is a family of isolated high performance dc-dc converter modules with ultra-wide 2:1 input voltage ranges which come in a rugged, sealed metal case. These converters are suitable for a wide range of applications, but the product is designed particularly also for industrial applications where often no PCB mounting is possible but the module has to be mounted on a chassis. Four threaded M3 inserts in the module makes chassis mount or attachment of a heatsink for optimal thermal management very simple.
Features:

  • Rugged, Compact Metal Case
  • Easy Chassis Mount
  • Screw Terminal Adapter Available
  • Ultra Wide 2:1 Input Voltage Range
  • Full Load Operation Up to 60°C with Convection Cooling
  • Soft Start
  • Reverse Input Voltage Protection
  • Input Protection Filter
  • Three Year Factory Warranty
Supplier's Site
Dc-Dc Converter, 24V, 4.2A Rohs Compliant Traco Power - 74AJ3330 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 4.2A Rohs Compliant Traco Power
74AJ3330
Dc-Dc Converter, 24V, 4.2A Rohs Compliant Traco Power 74AJ3330
DC-DC CONVERTER, 24V, 4.2A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 4.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TEP100-2415-CMF-ND 70062716 74AJ3330
Product Name DC DC Converters DC/DC CONVERTER; CHASSIS MOUNT; 100 WATT; INPUT 18-36VDC; 24VDC; 4.2A Dc-Dc Converter, 24V, 4.2A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 4.2 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details