TRACO Power North America, Inc. DC DC Converters TEP 100-1213

Description
Isolated Module DC DC Converter 1 Output 15V 6.7A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 6.7A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP100-1213-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP100-1213-ND
DC DC Converters TEP100-1213-ND
Isolated Module DC DC Converter 1 Output 15V 6.7A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 6.7A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 6.7A, 15V; Power Supply Approvals Traco Power - 83R7230 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 6.7A, 15V; Power Supply Approvals Traco Power
83R7230
Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 6.7A, 15V; Power Supply Approvals Traco Power 83R7230
DC-DC CONVERTER, ISO POL, 1 O/P, 100W, 6.7A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 100W, 6.7A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEP100-1213-ND 83R7230
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 6.7A, 15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 6.7 amps 6.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - i7C4W012A050V-003-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
20W Slimline Single Phase  Single Output Power Supplies - PS-S2015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers