TRACO Power North America, Inc. Power Supplies - Board Mount DC DC Converters TEN8-2423WI

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Traco Power Category: Power Supplies - Board Mount DC DC Converters Series: TEN 8WI (8W) Package: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Applications: ITE (Commercial), Railway
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Traco Power Category: Power Supplies - Board Mount DC DC Converters Series: TEN 8WI (8W) Package: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Applications: ITE (Commercial), Railway
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Traco Power Category: Power Supplies - Board Mount DC DC Converters Series: TEN 8WI (8W) Package: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Applications: ITE (Commercial), Railway

Alternative Parts (Cross-Reference): Cross
Manufacturer: Traco Power
Category: Power Supplies - Board Mount DC DC Converters
Series: TEN 8WI (8W)
Package: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Applications: ITE (Commercial), Railway

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
1A 14V 40V SOT-23 Boost DC-DC Converter IC - 739-LMR64010XMF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 40 volts
Input Voltage 14 volts
View Details
2 suppliers
DC-DC Converters - 1226987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 75 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details