TRACO Power North America, Inc. Power Supplies Board Mount DCDC Converters - TEN5-2423 TEN5-2423

Description
Manufacturer: Traco Power Win Source Part Number: 364517-TEN5-2423 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Communications & Networking
Request a Quote
Description
Manufacturer: Traco Power Win Source Part Number: 364517-TEN5-2423 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TEN5-2423 - 364517-TEN5-2423 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TEN5-2423
364517-TEN5-2423
Power Supplies Board Mount DCDC Converters - TEN5-2423 364517-TEN5-2423
Manufacturer: Traco Power Win Source Part Number: 364517-TEN5-2423 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Communications & Networking

Manufacturer: Traco Power
Win Source Part Number: 364517-TEN5-2423
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 364517-TEN5-2423
Product Name Power Supplies Board Mount DCDC Converters - TEN5-2423
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
 - LM3677TL-ADJ/NOPB - Rochester Electronics
Specs
Package Type Other; DSBGA5
Configuration / Function Buck
View Details
2 suppliers