TRACO Power North America, Inc. Product Type Traco Power TEN3-4810

Description
Product Type: DC/DC; Package Style: DIP-24; Output Power (W): 3; Input Voltage: 36-72 VDC; Output 1 (Vdc): 3.3; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes
Description
Product Type: DC/DC; Package Style: DIP-24; Output Power (W): 3; Input Voltage: 36-72 VDC; Output 1 (Vdc): 3.3; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Type Traco Power - 66W0802 - Newark, An Avnet Company
Chicago, IL, United States
Product Type Traco Power
66W0802
Product Type Traco Power 66W0802
Product Type: DC/DC; Package Style: DIP-24; Output Power (W): 3; Input Voltage: 36-72 VDC; Output 1 (Vdc): 3.3; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Product Type: DC/DC; Package Style: DIP-24; Output Power (W): 3; Input Voltage: 36-72 VDC; Output 1 (Vdc): 3.3; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 66W0802
Product Name Product Type Traco Power
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/05 64K Controller - 1747-L553 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details