Manufacturer: Traco Power
Win Source Part Number: 1335850-TEN 8-7211WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial), Railway
Standard Package: 10
Mounting: Through Hole
Power (Watts): 8 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.6A
Voltage - Input (Min): 43V
Voltage - Input (Max): 160V
Voltage - Output 1: 5V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 9 Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2576
Base Product Number: TEN 8
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335850-TEN 8-7211WI |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 24-DIP Module, 9 Leads |