TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 8-7210WI

Description
Manufacturer: Traco Power Win Source Part Number: 1335871-TEN 8-7210WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 7.9 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Input (Min): 43V Voltage - Input (Max): 160V Voltage - Output 1: 3.3V Efficiency: 84% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN8-7210WI,TEN 8-7210WI-ND Base Product Number: TEN 8 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335871-TEN 8-7210WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 7.9 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Input (Min): 43V Voltage - Input (Max): 160V Voltage - Output 1: 3.3V Efficiency: 84% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN8-7210WI,TEN 8-7210WI-ND Base Product Number: TEN 8 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335871-TEN 8-7210WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335871-TEN 8-7210WI
Power Supplies - Board Mount - DC DC Converters 1335871-TEN 8-7210WI
Manufacturer: Traco Power Win Source Part Number: 1335871-TEN 8-7210WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 7.9 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Input (Min): 43V Voltage - Input (Max): 160V Voltage - Output 1: 3.3V Efficiency: 84% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN8-7210WI,TEN 8-7210WI-ND Base Product Number: TEN 8 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335871-TEN 8-7210WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial), Railway
Standard Package: 10
Mounting: Through Hole
Power (Watts): 7.9 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.4A
Voltage - Input (Min): 43V
Voltage - Input (Max): 160V
Voltage - Output 1: 3.3V
Efficiency: 84%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 9 Leads
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TEN8-7210WI,TEN 8-7210WI-ND
Base Product Number: TEN 8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335871-TEN 8-7210WI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 24-DIP Module, 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1231223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
DC to DC Converter - AAT2505IWP-AQ-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.6000 amps
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 16 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details