TRACO Power North America, Inc. DC DC Converters TEN 8-4812

Description
Isolated Module DC DC Converter 1 Output 12V 666mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 666mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1595-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1595-ND
DC DC Converters 1951-1595-ND
Isolated Module DC DC Converter 1 Output 12V 666mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 666mA 36V - 75V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 12 V, 665 Ma Rohs Compliant Traco Power - 98K1494 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 12 V, 665 Ma Rohs Compliant Traco Power
98K1494
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 12 V, 665 Ma Rohs Compliant Traco Power 98K1494
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 8 W, 12 V, 665 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 8 W, 12 V, 665 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 665Ma, 12V; Power Supply Approvals Traco Power - 51R5013 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 665Ma, 12V; Power Supply Approvals Traco Power
51R5013
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 665Ma, 12V; Power Supply Approvals Traco Power 51R5013
DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 665mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 665mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1595-ND 98K1494 51R5013
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 12 V, 665 Ma Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 665Ma, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6660 amps 0.6650 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details