TRACO Power North America, Inc. DC DC Converters TEN 8-4811

Description
Isolated Module DC DC Converter 1 Output 5V 1.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2574-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2574-ND
DC DC Converters 1951-2574-ND
Isolated Module DC DC Converter 1 Output 5V 1.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 1.5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 1.5A, 5V; Power Supply Approvals Traco Power - 51R5011 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 1.5A, 5V; Power Supply Approvals Traco Power
51R5011
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 1.5A, 5V; Power Supply Approvals Traco Power 51R5011
DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 1.5A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 1.5A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2574-ND 51R5011
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 1.5A, 5V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps 1.5 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
15W Single & Dual DC-DC converters - PXB15-24WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details