TRACO Power North America, Inc. DC DC Converters TEN 8-4810

Description
Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2226-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2226-ND
DC DC Converters 1951-2226-ND
Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 2A, 3.3V; Power Supply Approvals Traco Power - 51R5009 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 2A, 3.3V; Power Supply Approvals Traco Power
51R5009
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 2A, 3.3V; Power Supply Approvals Traco Power 51R5009
DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 2A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 2A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2226-ND 51R5009
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 2A, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details