TRACO Power North America, Inc. -12V 8W DC-DC Converter IC TEN 8-2422

Description
DC DC CONVERTER +/-12V 8W Product overview: TEN 8-2422 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 8-2422 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-12V 8W Product overview: TEN 8-2422 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 8-2422 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-12V 8W DC-DC Converter IC - 132-TEN 8-2422 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V 8W DC-DC Converter IC
132-TEN 8-2422
-12V 8W DC-DC Converter IC 132-TEN 8-2422
DC DC CONVERTER +/-12V 8W Product overview: TEN 8-2422 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 8-2422 can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 8W Product overview: TEN 8-2422 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 8-2422 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - TEN 8-2422 - 936383-TEN 8-2422 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TEN 8-2422
936383-TEN 8-2422
Power Supplies Board Mount DCDC Converters - TEN 8-2422 936383-TEN 8-2422
Manufacturer: Traco Power Win Source Part Number: 936383-TEN 8-2422 Series: TEN 8 (8W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 12V -12V - - 335mA, 335mA 18V - 36V Input Package: Tube Package: 24-DIP Module, 9 Leads Mounting: Through Hole Family Name: TEN 8 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Traco Power
Win Source Part Number: 936383-TEN 8-2422
Series: TEN 8 (8W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter Output 12V -12V - - 335mA, 335mA 18V - 36V Input
Package: Tube
Package: 24-DIP Module, 9 Leads
Mounting: Through Hole
Family Name: TEN 8
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TEN 8-2422 936383-TEN 8-2422
Product Name -12V 8W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - TEN 8-2422
Package Type Other; Tube DIP; Other; 24-DIP Module, 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Modules - AHE2805SF/ESB - 1217130-AHE2805SF/ESB - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 5 volts
IOUT 3 amps
View Details
DC-DC Converters - 1228146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details