TRACO Power North America, Inc. DC DC Converters TEN 8-2413WI

Description
Isolated Module DC DC Converter 1 Output 15V 533mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 533mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2569-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2569-ND
DC DC Converters 1951-2569-ND
Isolated Module DC DC Converter 1 Output 15V 533mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 533mA 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 15 V, 535 Ma Rohs Compliant Traco Power - 51R7578 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 15 V, 535 Ma Rohs Compliant Traco Power
51R7578
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 15 V, 535 Ma Rohs Compliant Traco Power 51R7578
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 8 W, 15 V, 535 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 8 W, 15 V, 535 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 535Ma, 15V; Power Supply Approvals Traco Power - 51R5002 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 535Ma, 15V; Power Supply Approvals Traco Power
51R5002
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 535Ma, 15V; Power Supply Approvals Traco Power 51R5002
DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 535mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:533mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 535mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:533mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2569-ND 51R7578 51R5002
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 15 V, 535 Ma Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 535Ma, 15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5330 amps 0.5330 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details