DC DC CONVERTER 12V 8W Product overview: TEN 8-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 8-2412 can be used for catalog matching and distributor lookup.
Manufacturer: Traco Power
Win Source Part Number: 847066-TEN 8-2412
Series: TEN 8 (8W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: TEN 8
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-TEN 8-2412 | 847066-TEN 8-2412 |
| Product Name | 12V 8W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - TEN 8-2412 |
| Package Type | Other; Tube | Other; Tube |