TRACO Power North America, Inc. DC DC Converters TEN 60-4823WIN

Description
Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN60-4823WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN60-4823WIN-ND
DC DC Converters TEN60-4823WIN-ND
Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 18V - 75V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 75 V, 18 V, 2 Rohs Compliant Traco Power - 94X2707 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 75 V, 18 V, 2 Rohs Compliant Traco Power
94X2707
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 75 V, 18 V, 2 Rohs Compliant Traco Power 94X2707
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 75 V, 18 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 75 V, 18 V, 2 RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 60W; Power Supply Approvals Traco Power - 45Y2120 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 60W; Power Supply Approvals Traco Power
45Y2120
Dc-Dc Converter, 2 O/p, 60W; Power Supply Approvals Traco Power 45Y2120
DC-DC CONVERTER, 2 O/P, 60W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-15V; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 60W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-15V; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TEN60-4823WIN-ND 94X2707 45Y2120
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 75 V, 18 V, 2 Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 60W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details