TRACO Power North America, Inc. DC DC Converters TEN 60-4822WIN

Description
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN60-4822WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN60-4822WIN-ND
DC DC Converters TEN60-4822WIN-ND
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 60W; Power Supply Approvals Traco Power - 45Y2118 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 60W; Power Supply Approvals Traco Power
45Y2118
Dc-Dc Converter, 2 O/p, 60W; Power Supply Approvals Traco Power 45Y2118
DC-DC CONVERTER, 2 O/P, 60W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-12V; Width:50.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 60W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-12V; Width:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN60-4822WIN-ND 45Y2118
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 60W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
DINRail mount DC-DC converters - DPX40-24WSP3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 volts
View Details