Product Type: DC/DC; Package Style: 2"x2"; Output Power (W): 60; Input Voltage: 36-75 VDC; Output 1 (Vdc): 24; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 17W5547 |
| Product Name | Product Type Traco Power |