TRACO Power North America, Inc. DC DC Converters TEN 60-4813WIN

Description
Isolated Module DC DC Converter 1 Output 15V 4A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 4A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN60-4813WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN60-4813WIN-ND
DC DC Converters TEN60-4813WIN-ND
Isolated Module DC DC Converter 1 Output 15V 4A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 4A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Traco Power - 45Y2114 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Traco Power
45Y2114
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Traco Power 45Y2114
DC-DC CONVERTER, 15V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN60-4813WIN-ND 45Y2114
Product Name DC DC Converters Dc-Dc Converter, 15V, 4A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

75 W Single Phase Single Output Low Profile Power Supplies - PS-7512 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details