TRACO Power North America, Inc. DC DC Converters TEN 60-4811WIN

Description
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1585-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1585-ND
DC DC Converters 1951-1585-ND
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 12A; Power Supply Approvals Traco Power - 45Y2108 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 12A; Power Supply Approvals Traco Power
45Y2108
Dc-Dc Converter, 5V, 12A; Power Supply Approvals Traco Power 45Y2108
DC-DC CONVERTER, 5V, 12A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 12A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1585-ND 45Y2108
Product Name DC DC Converters Dc-Dc Converter, 5V, 12A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details