TRACO Power North America, Inc. DC DC Converters TEN 60-2411

Description
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2206-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2206-ND
DC DC Converters 1951-2206-ND
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 12A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Traco Power - 51R4988 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Traco Power
51R4988
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Traco Power 51R4988
DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 60 W, 5 V, 12 A Rohs Compliant Traco Power - 24M8168 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 60 W, 5 V, 12 A Rohs Compliant Traco Power
24M8168
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 60 W, 5 V, 12 A Rohs Compliant Traco Power 24M8168
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 60 W, 5 V, 12 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 60 W, 5 V, 12 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2206-ND 51R4988 24M8168
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 60 W, 5 V, 12 A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details